Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
Bi-Stable Latcher/SPDT Revision:L Unique Latching Reed Switch
| HSI Sensing (Hermetic Switch, Inc.) | |
|---|---|
| Product Category | Reed Switches |
| Product Number | HSA-12080 |
| Product Name | Bi-Stable Latcher Reed Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Current Rating | 1 amps |
| DC Voltage Rating | 250 volts |