HSI Sensing (Hermetic Switch, Inc.) Switch, Reed, SPDT, Rhodium Contacts, 30 V HSR-502RT

Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.
Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Suppliers

Company
Product
Description
Supplier Links
Switch, Reed, SPDT, Rhodium Contacts, 30 V - 70168951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Reed, SPDT, Rhodium Contacts, 30 V
70168951
Switch, Reed, SPDT, Rhodium Contacts, 30 V 70168951
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Reed Switches
Product Number 70168951
Product Name Switch, Reed, SPDT, Rhodium Contacts, 30 V
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 85 - BN 85-R-1824-3 1,65M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switches - 2652258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - 123020 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Specifications SPDT
Current Rating 0.3500 amps
View Details
2 suppliers