Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
A SPST normally open/SPST Revision:P
Features
Voltage breakdown determined with maximum of 2 µA leakage current
Switch materials are Lead free and RoHS compliant
Hermetically sealed contacts
Tungsten contacts in vacuum environment
Drop Out will not exceed 55% of Pull In
* AT Range 60-125 @ 7,000 VDC, 4,000 Switching
* AT Range 100-150 @ 10,000 VDC, 8,000 Switching
* AT Range 140-170 @ 15,000 VDC, 8,000 Switching
Advantages
Not ESD sensitive
High voltage holdoff and switching ability
Suitable for high/inductive current loads
Extended operations in extreme environments
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
A SPST normally open/SPST Revision:P
Features
- Voltage breakdown determined with maximum of 2 µA leakage current
- Switch materials are Lead free and RoHS compliant
- Hermetically sealed contacts
- Tungsten contacts in vacuum environment
- Drop Out will not exceed 55% of Pull In
- * AT Range 60-125 @ 7,000 VDC, 4,000 Switching
- * AT Range 100-150 @ 10,000 VDC, 8,000 Switching
- * AT Range 140-170 @ 15,000 VDC, 8,000 Switching
Advantages
- Not ESD sensitive
- High voltage holdoff and switching ability
- Suitable for high/inductive current loads
- Extended operations in extreme environments