HSI Sensing (Hermetic Switch, Inc.) Standard Reed Switch HSR-130R

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:D Offset Gap in Medium Sized Switch Designed for Proximity Sensors Features Hermetically sealed contacts Switch materials are lead free and RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:D Offset Gap in Medium Sized Switch Designed for Proximity Sensors Features Hermetically sealed contacts Switch materials are lead free and RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive

Suppliers

Company
Product
Description
Supplier Links
Standard Reed Switch - HSR-130R - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Standard Reed Switch
HSR-130R
Standard Reed Switch HSR-130R
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:D Offset Gap in Medium Sized Switch Designed for Proximity Sensors Features Hermetically sealed contacts Switch materials are lead free and RoHS compliant Advantages Extended operations in extreme environments Not ESD sensitive

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:D Offset Gap in Medium Sized Switch Designed for Proximity Sensors

Features

  • Hermetically sealed contacts
  • Switch materials are lead free and RoHS compliant

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-130R
Product Name Standard Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1 amps
DC Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-RZ-2309 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Reed Switch - ORD324 - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 420-1044-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers