HSI Sensing (Hermetic Switch, Inc.) Radio Frequency Reed Switch HSR-1016F

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:G Industry Standard Size Switch with RF Capability Features Hermetically sealed contacts Unique blade design and surface finish Switch materials are Lead free and RoHS compliant Advantages Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz Very good RF performance up to 30 MHz Extended operations in extreme environments Not ESD sensitive
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:G Industry Standard Size Switch with RF Capability Features Hermetically sealed contacts Unique blade design and surface finish Switch materials are Lead free and RoHS compliant Advantages Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz Very good RF performance up to 30 MHz Extended operations in extreme environments Not ESD sensitive

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Reed Switch - HSR-1016F - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Radio Frequency Reed Switch
HSR-1016F
Radio Frequency Reed Switch HSR-1016F
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:G Industry Standard Size Switch with RF Capability Features Hermetically sealed contacts Unique blade design and surface finish Switch materials are Lead free and RoHS compliant Advantages Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz Very good RF performance up to 30 MHz Extended operations in extreme environments Not ESD sensitive

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:G Industry Standard Size Switch with RF Capability

Features

  • Hermetically sealed contacts
  • Unique blade design and surface finish
  • Switch materials are Lead free and RoHS compliant

Advantages

  • Q measurement at least 60% of pure Copper wire
  • Insertion Loss < 0.01dB up to 30MHz
  • Rf Isolation > 50 dB up to 30 MHz
  • Very good RF performance up to 30 MHz
  • Extended operations in extreme environments
  • Not ESD sensitive
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-1016F
Product Name Radio Frequency Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279-2 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Pneumatic Cylinder Switch - 102230 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details