Microstar Laboratories, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| For quick and secure connection of discrete wires to a Data Acquisition Processor (DAP) board, use the MSTB 008 Digital Termination Board. Single-Board Enclosure Options These single-board enclosure models require... | |
| Simultaneous Sampling Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. The MSXB 028 usually is used for applications that require interchannel... | |
| The Microstar Laboratories Analog Backplane Interface Board, part number MSXB 029, interfaces the Analog Backplane with a Data Acquisition Processor. The Analog Backplane Interface Board must be installed in the... | |
| The Microstar Laboratories Analog Backplanes allow easy analog expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and provide a compact unit for multiple... | |
| The Microstar Laboratories Digital Backplane Interface Board, part number MSXB 033, interfaces the Digital Backplane with a Data Acquisition Processor. The Digital Backplane Interface Board must be installed in the... | |
| The Microstar Laboratories Digital Backplanes allow easy digital input and output expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and a provide a... | |
| The MSTB 009 a-Series Analog Termination Board allows quick and secure connection of discrete wires to Data Acquisition Processors. MSTB 009 includes locations to install voltage divider resistors and 0-20mA... | |
| The MSTB 010 Termination Board allows quick and secure connection of discrete wires to a DAP 840. MSTB 010 combines analog and digital termination on the same board, and is... | |
| The MSTB 011 Analog Termination Board allows quick and secure connection of discrete wires to an MSXB 048 or other signal interface board with a DB-37 connector. Through the signal... | |
| The MSXB 036 Counter/Timer Board is used for frequency counting, rotational speed (tachometer) measurement, and closed loop process control based on frequency criteria. Engine performance monitoring is a typical application. | |
| The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs. Multiple Digital Expansion Boards can be connected to a single DAP board for a total of... | |
| The MSXB 042 Analog Termination Board allows quick and secure connection of discrete wires to the iDSC 1816 Board. MSXB 042 includes locations to install voltage divider resistors and 0-20mA... | |
| The MSXB 043 BNC Termination Board allows quick and secure connection of cables with BNC connectors to the iDSC 1816 Board. The MSXB 043 fits directly behind an industrial enclosure... | |
| The MSXB 044 expansion board works with the iDSC 1816 to add signal conditioning to the data acquisition and anti-aliasing capabilities. Four MSXB 044 boards are included in each MSSC-8... | |
| The MSXB 050 Quadrature Decoder Board allows a Data Acquisition Processor to read quadrature-encoded signals through its digital port. Quadrature-encoded signals are often used to measure the angular velocity and... | |
| The MSXB 064 Signal Conditioning Expansion Board provides analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of... | |
| The MSXB 065 Signal Conditioning Expansion Board provides filtered analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has differential inputs jumper-selectable simultaneous sampling jumper-selectable gains... | |
| The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge,... | |
| The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge,... | |
| The MSXB 078 Isolated Digital Signal Interface Module provides isolated digital expansion for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of... | |
| The MSXB 085 Isolated Analog Signal Interface Module provides isolated analog inputs and isolated analog outputs for DAP systems. Use these modules to eliminate ground currents – a potential source... |