Microstar Laboratories, Inc. Analog Termination Boards with DB37 Connectors MSTB 011

Description
The MSTB 011 Analog Termination Board allows quick and secure connection of discrete wires to an MSXB 048 or other signal interface board with a DB-37 connector. Through the signal interface board, the signals connect to a Data Acquisition Processor system. MSTB 011 may provide up to 16 analog input connections and two analog output connections, but the number is dependent upon on the signal interface board it is connected to. MSTB 011 includes locations to install voltage divider resistors and 0-20mA termination resistors. Bare Board Options These bare board models require cable MSCBL 040-01 or MSCBL 041-01. Model MSTB 011-01: Wago connection points, DB-37 connector Model MSTB 011-02: screw terminal connection points, DB-37 connector
Description
The MSTB 011 Analog Termination Board allows quick and secure connection of discrete wires to an MSXB 048 or other signal interface board with a DB-37 connector. Through the signal interface board, the signals connect to a Data Acquisition Processor system. MSTB 011 may provide up to 16 analog input connections and two analog output connections, but the number is dependent upon on the signal interface board it is connected to. MSTB 011 includes locations to install voltage divider resistors and 0-20mA termination resistors. Bare Board Options These bare board models require cable MSCBL 040-01 or MSCBL 041-01. Model MSTB 011-01: Wago connection points, DB-37 connector Model MSTB 011-02: screw terminal connection points, DB-37 connector

Suppliers

Company
Product
Description
Supplier Links
Bellevue, WA, USA
Analog Termination Boards with DB37 Connectors
MSTB 011
Analog Termination Boards with DB37 Connectors MSTB 011
The MSTB 011 Analog Termination Board allows quick and secure connection of discrete wires to an MSXB 048 or other signal interface board with a DB-37 connector. Through the signal interface board, the signals connect to a Data Acquisition Processor system. MSTB 011 may provide up to 16 analog input connections and two analog output connections, but the number is dependent upon on the signal interface board it is connected to. MSTB 011 includes locations to install voltage divider resistors and 0-20mA termination resistors. Bare Board Options These bare board models require cable MSCBL 040-01 or MSCBL 041-01. Model MSTB 011-01: Wago connection points, DB-37 connector Model MSTB 011-02: screw terminal connection points, DB-37 connector

The MSTB 011 Analog Termination Board allows quick and secure connection of discrete wires to an MSXB 048 or other signal interface board with a DB-37 connector. Through the signal interface board, the signals connect to a Data Acquisition Processor system. MSTB 011 may provide up to 16 analog input connections and two analog output connections, but the number is dependent upon on the signal interface board it is connected to.

MSTB 011 includes locations to install voltage divider resistors and 0-20mA termination resistors.

Bare Board Options

These bare board models require cable MSCBL 040-01 or MSCBL 041-01.

  • Model MSTB 011-01: Wago connection points, DB-37 connector
  • Model MSTB 011-02: screw terminal connection points, DB-37 connector
Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSTB 011
Product Name Analog Termination Boards with DB37 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2328230 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Current/Voltage
View Details
SCD1 Series Signal Conditioners - SCD1/G01 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details