Microstar Laboratories, Inc. Digital Expansion and Signal Interface Modules MSXB 078

Description
The MSXB 078 Isolated Digital Signal Interface Module provides isolated digital expansion for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing errors from high-channel count digital I/O. MSXB 078 features simultaneous sampling and simultaneous updating for multiple modules. The module uses the same time base as the DAP board, so the digital inputs of the MSXB 078 are sampled concurrently with the analog inputs of the DAP. Each MSXB 078 has 16 bits of input and 16 bits of output per module isolated from the PC. Multiple Digital Signal Interface Modules can be connected to a single DAP board for a total of 128 digital input lines and 1008 digital output lines. Input expansion is at a maximum with eight MSXB 078 modules (128 points). Output can be expanded to 1008 points by connecting 63 MSXB 078 modules to a single DAP. MSXB 078 is installed in an Industrial Enclosure and uses an HD-62 connector. The HD-62 connector provides 62 high-density connections for digital signals. A cable or a 62-line discrete wire cable kit is used for wiring. Industrial Enclosure compatible model Model MSXB078-01-E3P: HD-62 connector with LED termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB078
Description
The MSXB 078 Isolated Digital Signal Interface Module provides isolated digital expansion for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing errors from high-channel count digital I/O. MSXB 078 features simultaneous sampling and simultaneous updating for multiple modules. The module uses the same time base as the DAP board, so the digital inputs of the MSXB 078 are sampled concurrently with the analog inputs of the DAP. Each MSXB 078 has 16 bits of input and 16 bits of output per module isolated from the PC. Multiple Digital Signal Interface Modules can be connected to a single DAP board for a total of 128 digital input lines and 1008 digital output lines. Input expansion is at a maximum with eight MSXB 078 modules (128 points). Output can be expanded to 1008 points by connecting 63 MSXB 078 modules to a single DAP. MSXB 078 is installed in an Industrial Enclosure and uses an HD-62 connector. The HD-62 connector provides 62 high-density connections for digital signals. A cable or a 62-line discrete wire cable kit is used for wiring. Industrial Enclosure compatible model Model MSXB078-01-E3P: HD-62 connector with LED termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB078

Suppliers

Company
Product
Description
Supplier Links
Digital Expansion and Signal Interface Modules - MSXB 078 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Digital Expansion and Signal Interface Modules
MSXB 078
Digital Expansion and Signal Interface Modules MSXB 078
The MSXB 078 Isolated Digital Signal Interface Module provides isolated digital expansion for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing errors from high-channel count digital I/O. MSXB 078 features simultaneous sampling and simultaneous updating for multiple modules. The module uses the same time base as the DAP board, so the digital inputs of the MSXB 078 are sampled concurrently with the analog inputs of the DAP. Each MSXB 078 has 16 bits of input and 16 bits of output per module isolated from the PC. Multiple Digital Signal Interface Modules can be connected to a single DAP board for a total of 128 digital input lines and 1008 digital output lines. Input expansion is at a maximum with eight MSXB 078 modules (128 points). Output can be expanded to 1008 points by connecting 63 MSXB 078 modules to a single DAP. MSXB 078 is installed in an Industrial Enclosure and uses an HD-62 connector. The HD-62 connector provides 62 high-density connections for digital signals. A cable or a 62-line discrete wire cable kit is used for wiring. Industrial Enclosure compatible model Model MSXB078-01-E3P: HD-62 connector with LED termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB078

The MSXB 078 Isolated Digital Signal Interface Module provides isolated digital expansion for Data Acquisition Processor (DAP) systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing errors from high-channel count digital I/O.

MSXB 078 features simultaneous sampling and simultaneous updating for multiple modules. The module uses the same time base as the DAP board, so the digital inputs of the MSXB 078 are sampled concurrently with the analog inputs of the DAP.

Each MSXB 078 has 16 bits of input and 16 bits of output per module isolated from the PC. Multiple Digital Signal Interface Modules can be connected to a single DAP board for a total of 128 digital input lines and 1008 digital output lines. Input expansion is at a maximum with eight MSXB 078 modules (128 points). Output can be expanded to 1008 points by connecting 63 MSXB 078 modules to a single DAP.

MSXB 078 is installed in an Industrial Enclosure and uses an HD-62 connector. The HD-62 connector provides 62 high-density connections for digital signals. A cable or a 62-line discrete wire cable kit is used for wiring.

Industrial Enclosure compatible model

  • Model MSXB078-01-E3P: HD-62 connector with LED termination panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-PC Isolation – MSXB078

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 078
Product Name Digital Expansion and Signal Interface Modules
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2380641 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval No
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details