Microstar Laboratories, Inc. Analog Backplanes MSXB 030 & MSXB 031

Description
The Microstar Laboratories Analog Backplanes allow easy analog expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and provide a compact unit for multiple external boards. Analog Backplanes provide expansion slots to accommodate compatible analog external boards. Analog Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Analog Backplane requires an Analog Backplane Interface Board. Available Options MSXB 030-01: Half-Size Analog Backplane (10 expansion slots) MSXB 031-01: Full-Size Analog Backplane (21 expansion slots) The Full-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.
Description
The Microstar Laboratories Analog Backplanes allow easy analog expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and provide a compact unit for multiple external boards. Analog Backplanes provide expansion slots to accommodate compatible analog external boards. Analog Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Analog Backplane requires an Analog Backplane Interface Board. Available Options MSXB 030-01: Half-Size Analog Backplane (10 expansion slots) MSXB 031-01: Full-Size Analog Backplane (21 expansion slots) The Full-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

Suppliers

Company
Product
Description
Supplier Links
Bellevue, WA, USA
Analog Backplanes
MSXB 030 & MSXB 031
Analog Backplanes MSXB 030 & MSXB 031
The Microstar Laboratories Analog Backplanes allow easy analog expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and provide a compact unit for multiple external boards. Analog Backplanes provide expansion slots to accommodate compatible analog external boards. Analog Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Analog Backplane requires an Analog Backplane Interface Board. Available Options MSXB 030-01: Half-Size Analog Backplane (10 expansion slots) MSXB 031-01: Full-Size Analog Backplane (21 expansion slots) The Full-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

The Microstar Laboratories Analog Backplanes allow easy analog expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and provide a compact unit for multiple external boards.

Analog Backplanes provide expansion slots to accommodate compatible analog external boards. Analog Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical.

Each Analog Backplane requires an Analog Backplane Interface Board.

Available Options

  • MSXB 030-01: Half-Size Analog Backplane (10 expansion slots)
  • MSXB 031-01: Full-Size Analog Backplane (21 expansion slots)

The Full-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth.

The Half-Size Analog Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 030 & MSXB 031
Product Name Analog Backplanes
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Filter module - 750-626/020-002 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Signal Conditioners and Isolators - DSCA37E-04 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details