Microstar Laboratories, Inc. Simultaneous Sampling Boards MSXB 028

Description
Simultaneous Sampling Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. The MSXB 028 usually is used for applications that require interchannel phase measurements such as applications that perform transfer function computations. This board eliminates phase error introduced by sequential sampling. Up to 16 boards can be connected to a DAP for a total of 256 channels. The MSXB 028 is a 12-bit board. If you need 16-bit simultaneous sampling, take a look at the iDSC 1816. The a-Series Simultaneous Sampling Board requires cable MSCBL 040-01 or MSCBL 041-xx. Bare Board Options MSXB028-01-A2Z: Wago terminals MSXB028-02-A2Z: Wago terminals, external power MSXB028-03-A2Z: screw terminals MSXB028-04-A2Z: screw terminals, external power MSXB028-05-A2Z: Wago terminals, vertical input connector Single-Board Enclosure Options MSXB028-01-A2A: Wago terminals, enclosed, 68-line termination panel MSXB028-05-A2C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical input connector MSXB028-05-A2Y: Wago terminals, enclosed, blank termination panel, vertical input connector Industrial Enclosure Compatible Options MSXB028-01-E2A: Wago terminals, 68-line termination panel MSXB028-05-E2C-B: Wago terminals, 20 insulated BNC termination panel, vertical input connector MSXB028-05-E2Y: Wago terminals, blank termination panel, vertical input connector
Datasheet
Description
Simultaneous Sampling Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. The MSXB 028 usually is used for applications that require interchannel phase measurements such as applications that perform transfer function computations. This board eliminates phase error introduced by sequential sampling. Up to 16 boards can be connected to a DAP for a total of 256 channels. The MSXB 028 is a 12-bit board. If you need 16-bit simultaneous sampling, take a look at the iDSC 1816. The a-Series Simultaneous Sampling Board requires cable MSCBL 040-01 or MSCBL 041-xx. Bare Board Options MSXB028-01-A2Z: Wago terminals MSXB028-02-A2Z: Wago terminals, external power MSXB028-03-A2Z: screw terminals MSXB028-04-A2Z: screw terminals, external power MSXB028-05-A2Z: Wago terminals, vertical input connector Single-Board Enclosure Options MSXB028-01-A2A: Wago terminals, enclosed, 68-line termination panel MSXB028-05-A2C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical input connector MSXB028-05-A2Y: Wago terminals, enclosed, blank termination panel, vertical input connector Industrial Enclosure Compatible Options MSXB028-01-E2A: Wago terminals, 68-line termination panel MSXB028-05-E2C-B: Wago terminals, 20 insulated BNC termination panel, vertical input connector MSXB028-05-E2Y: Wago terminals, blank termination panel, vertical input connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simultaneous Sampling Boards - MSXB 028 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Simultaneous Sampling Boards
MSXB 028
Simultaneous Sampling Boards MSXB 028
Simultaneous Sampling Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. The MSXB 028 usually is used for applications that require interchannel phase measurements such as applications that perform transfer function computations. This board eliminates phase error introduced by sequential sampling. Up to 16 boards can be connected to a DAP for a total of 256 channels. The MSXB 028 is a 12-bit board. If you need 16-bit simultaneous sampling, take a look at the iDSC 1816. The a-Series Simultaneous Sampling Board requires cable MSCBL 040-01 or MSCBL 041-xx. Bare Board Options MSXB028-01-A2Z: Wago terminals MSXB028-02-A2Z: Wago terminals, external power MSXB028-03-A2Z: screw terminals MSXB028-04-A2Z: screw terminals, external power MSXB028-05-A2Z: Wago terminals, vertical input connector Single-Board Enclosure Options MSXB028-01-A2A: Wago terminals, enclosed, 68-line termination panel MSXB028-05-A2C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical input connector MSXB028-05-A2Y: Wago terminals, enclosed, blank termination panel, vertical input connector Industrial Enclosure Compatible Options MSXB028-01-E2A: Wago terminals, 68-line termination panel MSXB028-05-E2C-B: Wago terminals, 20 insulated BNC termination panel, vertical input connector MSXB028-05-E2Y: Wago terminals, blank termination panel, vertical input connector

Simultaneous Sampling Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. The MSXB 028 usually is used for applications that require interchannel phase measurements such as applications that perform transfer function computations. This board eliminates phase error introduced by sequential sampling.

Up to 16 boards can be connected to a DAP for a total of 256 channels. The MSXB 028 is a 12-bit board. If you need 16-bit simultaneous sampling, take a look at the iDSC 1816.

The a-Series Simultaneous Sampling Board requires cable MSCBL 040-01 or MSCBL 041-xx.

Bare Board Options

  • MSXB028-01-A2Z: Wago terminals
  • MSXB028-02-A2Z: Wago terminals, external power
  • MSXB028-03-A2Z: screw terminals
  • MSXB028-04-A2Z: screw terminals, external power
  • MSXB028-05-A2Z: Wago terminals, vertical input connector

Single-Board Enclosure Options

  • MSXB028-01-A2A: Wago terminals, enclosed, 68-line termination panel
  • MSXB028-05-A2C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical input connector
  • MSXB028-05-A2Y: Wago terminals, enclosed, blank termination panel, vertical input connector

Industrial Enclosure Compatible Options

  • MSXB028-01-E2A: Wago terminals, 68-line termination panel
  • MSXB028-05-E2C-B: Wago terminals, 20 insulated BNC termination panel, vertical input connector
  • MSXB028-05-E2Y: Wago terminals, blank termination panel, vertical input connector
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 028
Product Name Simultaneous Sampling Boards
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details