Microstar Laboratories, Inc. Datasheets for Data Input Modules

Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more

Product Name Notes
The Microstar Laboratories Filtered Analog Input Expansion Board, part number MSXB 048, provides filtered analog input expansion for Analog Backplane systems. The Filtered Analog Input Expansion Board is compatible with...
The MSXB 080 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 080 provides isolated analog inputs for DAP systems. Use...
The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA...
The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 082 provides isolated analog inputs for DAP systems. Use...
The MSXB 084 Isolated Analog Input Signal Interface Modules provides isolated analog inputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in...
These Analog Input Expansion Boards provide differential analog inputs. MSXB 060 offers 32 differential inputs per board. MSXB 061 offers 64 differential inputs per board. Up to 4 MSXB 061...
What it is The Analog Input Expansion Board, part number MSXB 037, provides analog input expansion for xDAP USB data acquisition systems and DAP PCI data acquisition boards. What it...