Microstar Laboratories, Inc. Signal Conditioning and Filtering Expansion Board MSXB 067

Description
The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 067 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V fourth-order anti-alias filters cutoff frequencies from 100 Hz to 50 kHz Each MSXB 067 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling.
Datasheet
Description
The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 067 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V fourth-order anti-alias filters cutoff frequencies from 100 Hz to 50 kHz Each MSXB 067 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning and Filtering Expansion Board - MSXB 067 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Signal Conditioning and Filtering Expansion Board
MSXB 067
Signal Conditioning and Filtering Expansion Board MSXB 067
The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 067 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V fourth-order anti-alias filters cutoff frequencies from 100 Hz to 50 kHz Each MSXB 067 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling.

The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors.

Each MSXB 067 has

  • 8 differential inputs
  • jumper-selectable simultaneous sampling
  • jumper-selectable gains of
    • 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or
    • 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.)
  • jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V
  • fourth-order anti-alias filters
  • cutoff frequencies from 100 Hz to 50 kHz

Each MSXB 067 supports

  • 8 bridge sensors per board
  • one 8-pin mini-DIN connector for each sensor
  • force/sense feedback
  • sense voltage measurement

Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling.

Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 067
Product Name Signal Conditioning and Filtering Expansion Board
Unlock Full Specs
to access all available technical data

Similar Products

VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Signal Conditioners - 1357399 - RS Components, Ltd.
Specs
Signal Conditioning Threshold value switch
Outputs Relay Output; Relay, Digital
Agency Approval No
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details