Microstar Laboratories, Inc. Termination Boards for the DAP 840 MSTB 010

Description
The MSTB 010 Termination Board allows quick and secure connection of discrete wires to a DAP 840. MSTB 010 combines analog and digital termination on the same board, and is the only termination board that can be used by the DAP 840. MSTB 010 boards includes locations for voltage divider resistors and 0-20mA termination resistors. Models include onboard cold junction compensation circuitry for thermocouple applications. Cable MSCBL 048-01 or MSCBL 050-01 is required. Bare Board Options MSTB 010-06-C1Z: Wago connection points, right-angle connector MSTB 010-06-D1Z: Wago connection points, vertical connector MSTB 010-08-C1Z: screw terminal connection points, right-angle connector MSTB 010-08-D1Z: screw terminal connection points, vertical connector Single-Board Enclosure Options MSTB 010-06-C1C-B: enclosed, 20 insulated BNC connections MSTB 010-06-C1Y: enclosed, Wago connection points, blank panel
Description
The MSTB 010 Termination Board allows quick and secure connection of discrete wires to a DAP 840. MSTB 010 combines analog and digital termination on the same board, and is the only termination board that can be used by the DAP 840. MSTB 010 boards includes locations for voltage divider resistors and 0-20mA termination resistors. Models include onboard cold junction compensation circuitry for thermocouple applications. Cable MSCBL 048-01 or MSCBL 050-01 is required. Bare Board Options MSTB 010-06-C1Z: Wago connection points, right-angle connector MSTB 010-06-D1Z: Wago connection points, vertical connector MSTB 010-08-C1Z: screw terminal connection points, right-angle connector MSTB 010-08-D1Z: screw terminal connection points, vertical connector Single-Board Enclosure Options MSTB 010-06-C1C-B: enclosed, 20 insulated BNC connections MSTB 010-06-C1Y: enclosed, Wago connection points, blank panel

Suppliers

Company
Product
Description
Supplier Links
Termination Boards for the DAP 840 - MSTB 010 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Termination Boards for the DAP 840
MSTB 010
Termination Boards for the DAP 840 MSTB 010
The MSTB 010 Termination Board allows quick and secure connection of discrete wires to a DAP 840. MSTB 010 combines analog and digital termination on the same board, and is the only termination board that can be used by the DAP 840. MSTB 010 boards includes locations for voltage divider resistors and 0-20mA termination resistors. Models include onboard cold junction compensation circuitry for thermocouple applications. Cable MSCBL 048-01 or MSCBL 050-01 is required. Bare Board Options MSTB 010-06-C1Z: Wago connection points, right-angle connector MSTB 010-06-D1Z: Wago connection points, vertical connector MSTB 010-08-C1Z: screw terminal connection points, right-angle connector MSTB 010-08-D1Z: screw terminal connection points, vertical connector Single-Board Enclosure Options MSTB 010-06-C1C-B: enclosed, 20 insulated BNC connections MSTB 010-06-C1Y: enclosed, Wago connection points, blank panel

The MSTB 010 Termination Board allows quick and secure connection of discrete wires to a DAP 840. MSTB 010 combines analog and digital termination on the same board, and is the only termination board that can be used by the DAP 840.

MSTB 010 boards includes locations for voltage divider resistors and 0-20mA termination resistors. Models include onboard cold junction compensation circuitry for thermocouple applications.

Cable MSCBL 048-01 or MSCBL 050-01 is required.

Bare Board Options

  • MSTB 010-06-C1Z: Wago connection points, right-angle connector
  • MSTB 010-06-D1Z: Wago connection points, vertical connector
  • MSTB 010-08-C1Z: screw terminal connection points, right-angle connector
  • MSTB 010-08-D1Z: screw terminal connection points, vertical connector

Single-Board Enclosure Options

  • MSTB 010-06-C1C-B: enclosed, 20 insulated BNC connections
  • MSTB 010-06-C1Y: enclosed, Wago connection points, blank panel
Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSTB 010
Product Name Termination Boards for the DAP 840
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
QuantumX 4‑channel Full-bridge Strain Gauge Amplifier - 1-MX430B - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
Isolators - Digital Isolators - 1243949-SI8452BB-B-IS1 - Win Source Electronics
Specs
Analog Channels 5 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details