Microstar Laboratories, Inc. Signal Conditioning Boards MSXB 044

Description
The MSXB 044 expansion board works with the iDSC 1816 to add signal conditioning to the data acquisition and anti-aliasing capabilities. Four MSXB 044 boards are included in each MSSC-8 module. Purchase the MSXB 044 as part of a complete SCS system: an enclosure and 1, 2, 3, or 4 MSSC-8 modules, for a total of 8, 16, 24, or 32 channels. The MSXB 044 board itself provides direct connection to sensors, and offers many signal-conditioning services in a single convenient package. These include current sensor excitation: 4 mA at up to 28 Volts voltage sensor excitation: 1, 2, 5, and 10 Volts at up to 70 mA quarter-, half-, and full-bridge resistor networks 120 and 350 ohm resistors as standard options any value resistor networks, sensor by sensor 10 full-scale options: +/-10 mV, +/-20 mV, +/-50 mV, +/-100 mV, +/-200 mV, +/-500 mV, and +/-1, +/-2, +/-5, and +/-10 Volts programmable gain with auto-calibration programmable AC/DC coupling for ICP sensors Industrial Enclosure Compatible Model MSXB 044-01-E2J
Description
The MSXB 044 expansion board works with the iDSC 1816 to add signal conditioning to the data acquisition and anti-aliasing capabilities. Four MSXB 044 boards are included in each MSSC-8 module. Purchase the MSXB 044 as part of a complete SCS system: an enclosure and 1, 2, 3, or 4 MSSC-8 modules, for a total of 8, 16, 24, or 32 channels. The MSXB 044 board itself provides direct connection to sensors, and offers many signal-conditioning services in a single convenient package. These include current sensor excitation: 4 mA at up to 28 Volts voltage sensor excitation: 1, 2, 5, and 10 Volts at up to 70 mA quarter-, half-, and full-bridge resistor networks 120 and 350 ohm resistors as standard options any value resistor networks, sensor by sensor 10 full-scale options: +/-10 mV, +/-20 mV, +/-50 mV, +/-100 mV, +/-200 mV, +/-500 mV, and +/-1, +/-2, +/-5, and +/-10 Volts programmable gain with auto-calibration programmable AC/DC coupling for ICP sensors Industrial Enclosure Compatible Model MSXB 044-01-E2J

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning Boards - MSXB 044 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Signal Conditioning Boards
MSXB 044
Signal Conditioning Boards MSXB 044
The MSXB 044 expansion board works with the iDSC 1816 to add signal conditioning to the data acquisition and anti-aliasing capabilities. Four MSXB 044 boards are included in each MSSC-8 module. Purchase the MSXB 044 as part of a complete SCS system: an enclosure and 1, 2, 3, or 4 MSSC-8 modules, for a total of 8, 16, 24, or 32 channels. The MSXB 044 board itself provides direct connection to sensors, and offers many signal-conditioning services in a single convenient package. These include current sensor excitation: 4 mA at up to 28 Volts voltage sensor excitation: 1, 2, 5, and 10 Volts at up to 70 mA quarter-, half-, and full-bridge resistor networks 120 and 350 ohm resistors as standard options any value resistor networks, sensor by sensor 10 full-scale options: +/-10 mV, +/-20 mV, +/-50 mV, +/-100 mV, +/-200 mV, +/-500 mV, and +/-1, +/-2, +/-5, and +/-10 Volts programmable gain with auto-calibration programmable AC/DC coupling for ICP sensors Industrial Enclosure Compatible Model MSXB 044-01-E2J

The MSXB 044 expansion board works with the iDSC 1816 to add signal conditioning to the data acquisition and anti-aliasing capabilities. Four MSXB 044 boards are included in each MSSC-8 module. Purchase the MSXB 044 as part of a complete SCS system: an enclosure and 1, 2, 3, or 4 MSSC-8 modules, for a total of 8, 16, 24, or 32 channels.

The MSXB 044 board itself provides direct connection to sensors, and offers many signal-conditioning services in a single convenient package. These include

  • current sensor excitation: 4 mA at up to 28 Volts
  • voltage sensor excitation: 1, 2, 5, and 10 Volts at up to 70 mA
  • quarter-, half-, and full-bridge resistor networks
  • 120 and 350 ohm resistors as standard options
  • any value resistor networks, sensor by sensor
  • 10 full-scale options: +/-10 mV, +/-20 mV, +/-50 mV, +/-100 mV, +/-200 mV, +/-500 mV, and +/-1, +/-2, +/-5, and +/-10 Volts
  • programmable gain with auto-calibration
  • programmable AC/DC coupling for ICP sensors

Industrial Enclosure Compatible Model

  • MSXB 044-01-E2J
Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 044
Product Name Signal Conditioning Boards
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2328226 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Current
View Details
SCD1 Series Signal Conditioners - SCD1/G14 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details