Microstar Laboratories, Inc. Digital Backplanes MSXB 034 & MSXB 035

Description
The Microstar Laboratories Digital Backplanes allow easy digital input and output expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and a provide a compact unit for multiple external boards. Digital Backplanes provide expansion slots to accommodate compatible digital external boards. Digital Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Digital Backplane requires a Digital Backplane Interface Board. Available Options MSXB 034-01: Half-Size Digital Backplane (10 expansion slots) MSXB 035-01: Full-Size Digital Backplane (21 expansion slots) The Full-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.
Description
The Microstar Laboratories Digital Backplanes allow easy digital input and output expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and a provide a compact unit for multiple external boards. Digital Backplanes provide expansion slots to accommodate compatible digital external boards. Digital Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Digital Backplane requires a Digital Backplane Interface Board. Available Options MSXB 034-01: Half-Size Digital Backplane (10 expansion slots) MSXB 035-01: Full-Size Digital Backplane (21 expansion slots) The Full-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

Suppliers

Company
Product
Description
Supplier Links
Bellevue, WA, USA
Digital Backplanes
MSXB 034 & MSXB 035
Digital Backplanes MSXB 034 & MSXB 035
The Microstar Laboratories Digital Backplanes allow easy digital input and output expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and a provide a compact unit for multiple external boards. Digital Backplanes provide expansion slots to accommodate compatible digital external boards. Digital Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical. Each Digital Backplane requires a Digital Backplane Interface Board. Available Options MSXB 034-01: Half-Size Digital Backplane (10 expansion slots) MSXB 035-01: Full-Size Digital Backplane (21 expansion slots) The Full-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth. The Half-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

The Microstar Laboratories Digital Backplanes allow easy digital input and output expansion for large systems. Backplanes typically are used with Industrial Enclosures, which provide electrical shielding and a provide a compact unit for multiple external boards.

Digital Backplanes provide expansion slots to accommodate compatible digital external boards. Digital Backplanes are passive, and connect all signals in each of the expansion slots in parallel. All expansion slots are identical.

Each Digital Backplane requires a Digital Backplane Interface Board.

Available Options

  • MSXB 034-01: Half-Size Digital Backplane (10 expansion slots)
  • MSXB 035-01: Full-Size Digital Backplane (21 expansion slots)

The Full-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 84-HP length, 3U height, and 220mm depth.

The Half-Size Digital Backplane is compatible with any VME standard subrack enclosure that has the following dimensions: 42-HP length, 3U height, and 220mm depth.

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 034 & MSXB 035
Product Name Digital Backplanes
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
SCD1 Series Signal Conditioners - SCD1/G03 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Filter module - 750-624/000-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details