Microstar Laboratories, Inc. Datasheets for Data Acquisition Computer Boards

Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more

Product Name Notes
The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power...
The DAP 5216a model adds 16-bit resolution to the proven capabilities of the DAP 5200a line. It has the same real-time processing power as the DAP 5200a. Real-time processing functions...
The DAP 5400a model, a board optimized for simultaneous sampling at extreme speeds, has eight A/D converters that sample simultaneously with 14-bit resolution at 1.25M samples per second each, for...
The DAP 840 has all of the features needed for an entry-level data acquisition or control application with light real-time processing, and provides all of the benefits of onboard intelligence.
The iDSC 1816 board combines 16-bit resolution on eight simultaneous channels of data acquisition with brick-wall anti-alias filters on each channel. The iDSC 1816 samples analog inputs at a throughput...
To create affordable, high-channel-count systems that sample inputs simultaneously, choose the DAP 5380a, a mid-range board designed to work well in multiples. Each DAP 5380a has an onboard 233 MHz...
Use the DAP 4000a in applications that require light-to-moderate real-time processing. Call us to find out how real-time processing can benefit your application. The DAP 4000a models have an onboard...
When your application needs Pentium-powered real-time processing under Windows, choose the DAP 5000a. Even at maximum sampling rates, the combination of a fast processor with low latency allows computation in...
When your application needs Pentium-powered, real-time processing and 16-bit sampling under Windows, choose the DAP 5016a. Even at maximum sampling rates, the combination of a fast processor with low latency...
xDAP 7400 Features Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 16 multiplexed analog differential input channels 16-bit resolution on each channel, no missing codes 1...
xDAP 7410 Features Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 1 million samples per second capture on each converter 8 million samples per second sustainable...
xDAP 7420 Features Up to 2 million samples per second capture each converter Self-contained, with USB connectivity to host 8 analog-to-digital converter devices clocked simultaneously 8 million samples per second...