Microstar Laboratories, Inc. Counter/Timer Boards MSXB 036

Description
The MSXB 036 Counter/Timer Board is used for frequency counting, rotational speed (tachometer) measurement, and closed loop process control based on frequency criteria. Engine performance monitoring is a typical application. The Counter/Timer Board provides 16 digital input lines and 16 digital output lines, counts up to 6 MHz on 10 channels, and has two 100 MHz frequency prescalers. There are several cabling options for the MSXB 036 Counter/Timer Board. MSXB 036 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB036-03-C3Z Single-Board Enclosure Options MSXB036-03-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB036-03-C3Y: Wago terminals, enclosed, blank termination panel Industrial Enclosure Compatible Options MSXB036-01-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB036-01-E3E: Wago terminals, 4 BNC termination panel MSXB036-01-E3Y: Wago terminals, blank termination panel
Datasheet
Description
The MSXB 036 Counter/Timer Board is used for frequency counting, rotational speed (tachometer) measurement, and closed loop process control based on frequency criteria. Engine performance monitoring is a typical application. The Counter/Timer Board provides 16 digital input lines and 16 digital output lines, counts up to 6 MHz on 10 channels, and has two 100 MHz frequency prescalers. There are several cabling options for the MSXB 036 Counter/Timer Board. MSXB 036 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB036-03-C3Z Single-Board Enclosure Options MSXB036-03-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB036-03-C3Y: Wago terminals, enclosed, blank termination panel Industrial Enclosure Compatible Options MSXB036-01-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB036-01-E3E: Wago terminals, 4 BNC termination panel MSXB036-01-E3Y: Wago terminals, blank termination panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter/Timer Boards - MSXB 036 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Counter/Timer Boards
MSXB 036
Counter/Timer Boards MSXB 036
The MSXB 036 Counter/Timer Board is used for frequency counting, rotational speed (tachometer) measurement, and closed loop process control based on frequency criteria. Engine performance monitoring is a typical application. The Counter/Timer Board provides 16 digital input lines and 16 digital output lines, counts up to 6 MHz on 10 channels, and has two 100 MHz frequency prescalers. There are several cabling options for the MSXB 036 Counter/Timer Board. MSXB 036 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB036-03-C3Z Single-Board Enclosure Options MSXB036-03-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB036-03-C3Y: Wago terminals, enclosed, blank termination panel Industrial Enclosure Compatible Options MSXB036-01-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB036-01-E3E: Wago terminals, 4 BNC termination panel MSXB036-01-E3Y: Wago terminals, blank termination panel

The MSXB 036 Counter/Timer Board is used for frequency counting, rotational speed (tachometer) measurement, and closed loop process control based on frequency criteria. Engine performance monitoring is a typical application.

The Counter/Timer Board provides 16 digital input lines and 16 digital output lines, counts up to 6 MHz on 10 channels, and has two 100 MHz frequency prescalers.

There are several cabling options for the MSXB 036 Counter/Timer Board. MSXB 036 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane.

Bare Board Options

  • MSXB036-03-C3Z

Single-Board Enclosure Options

  • MSXB036-03-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel
  • MSXB036-03-C3Y: Wago terminals, enclosed, blank termination panel

Industrial Enclosure Compatible Options

  • MSXB036-01-E3C-B: Wago terminals, 20 insulated BNC termination panel
  • MSXB036-01-E3E: Wago terminals, 4 BNC termination panel
  • MSXB036-01-E3Y: Wago terminals, blank termination panel
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 036
Product Name Counter/Timer Boards
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - SI8600AB-B-IS - 894863-SI8600AB-B-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details