Microstar Laboratories, Inc. Quadrature Decoder Boards MSXB 050

Description
The MSXB 050 Quadrature Decoder Board allows a Data Acquisition Processor to read quadrature-encoded signals through its digital port. Quadrature-encoded signals are often used to measure the angular velocity and angular position of wheels, gears, and motors. The Quadrature Decoder Board has four input channels. Each channel can measure quadrature-encoded signals with frequencies up to 1 MHz. The board has a counter resolution of 16 bits, and can be extended to 32 bits with software. Up to six Quadrature Decoder Boards can be used in a system for a total of 24 channels. There are several cabling options for the MSXB 050 Quadrature Decoder Boards. MSXB 050 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB050-01-C3Z: DB25 and Wago input connections, 100-line shielded D-style connector MSXB050-01-K3Z: DB25 and Wago input connections, 100-line unshielded square connector Single-Board Enclosure Option MSXB050-01-C3F: DB25 and Wago input connections, 100-line shielded D-style connector, DB25 end panel Industrial Enclosure Compatible Option MSXB050-01-E3M: DB25 and Wago input connections, 100-line backplane DAP-interface connector, DB25 front panel
Datasheet
Description
The MSXB 050 Quadrature Decoder Board allows a Data Acquisition Processor to read quadrature-encoded signals through its digital port. Quadrature-encoded signals are often used to measure the angular velocity and angular position of wheels, gears, and motors. The Quadrature Decoder Board has four input channels. Each channel can measure quadrature-encoded signals with frequencies up to 1 MHz. The board has a counter resolution of 16 bits, and can be extended to 32 bits with software. Up to six Quadrature Decoder Boards can be used in a system for a total of 24 channels. There are several cabling options for the MSXB 050 Quadrature Decoder Boards. MSXB 050 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB050-01-C3Z: DB25 and Wago input connections, 100-line shielded D-style connector MSXB050-01-K3Z: DB25 and Wago input connections, 100-line unshielded square connector Single-Board Enclosure Option MSXB050-01-C3F: DB25 and Wago input connections, 100-line shielded D-style connector, DB25 end panel Industrial Enclosure Compatible Option MSXB050-01-E3M: DB25 and Wago input connections, 100-line backplane DAP-interface connector, DB25 front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrature Decoder Boards - MSXB 050 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Quadrature Decoder Boards
MSXB 050
Quadrature Decoder Boards MSXB 050
The MSXB 050 Quadrature Decoder Board allows a Data Acquisition Processor to read quadrature-encoded signals through its digital port. Quadrature-encoded signals are often used to measure the angular velocity and angular position of wheels, gears, and motors. The Quadrature Decoder Board has four input channels. Each channel can measure quadrature-encoded signals with frequencies up to 1 MHz. The board has a counter resolution of 16 bits, and can be extended to 32 bits with software. Up to six Quadrature Decoder Boards can be used in a system for a total of 24 channels. There are several cabling options for the MSXB 050 Quadrature Decoder Boards. MSXB 050 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB050-01-C3Z: DB25 and Wago input connections, 100-line shielded D-style connector MSXB050-01-K3Z: DB25 and Wago input connections, 100-line unshielded square connector Single-Board Enclosure Option MSXB050-01-C3F: DB25 and Wago input connections, 100-line shielded D-style connector, DB25 end panel Industrial Enclosure Compatible Option MSXB050-01-E3M: DB25 and Wago input connections, 100-line backplane DAP-interface connector, DB25 front panel

The MSXB 050 Quadrature Decoder Board allows a Data Acquisition Processor to read quadrature-encoded signals through its digital port. Quadrature-encoded signals are often used to measure the angular velocity and angular position of wheels, gears, and motors.

The Quadrature Decoder Board has four input channels. Each channel can measure quadrature-encoded signals with frequencies up to 1 MHz. The board has a counter resolution of 16 bits, and can be extended to 32 bits with software. Up to six Quadrature Decoder Boards can be used in a system for a total of 24 channels.

There are several cabling options for the MSXB 050 Quadrature Decoder Boards. MSXB 050 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane.

Bare Board Options

  • MSXB050-01-C3Z: DB25 and Wago input connections, 100-line shielded D-style connector
  • MSXB050-01-K3Z: DB25 and Wago input connections, 100-line unshielded square connector

Single-Board Enclosure Option

  • MSXB050-01-C3F: DB25 and Wago input connections, 100-line shielded D-style connector, DB25 end panel

Industrial Enclosure Compatible Option

  • MSXB050-01-E3M: DB25 and Wago input connections, 100-line backplane DAP-interface connector, DB25 front panel
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 050
Product Name Quadrature Decoder Boards
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Digital Isolators - 1244190-SI8382P-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details