Microstar Laboratories, Inc. Analog Input and Output Signal Interface Modules MSXB 085

Description
The MSXB 085 Isolated Analog Signal Interface Module provides isolated analog inputs and isolated analog outputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. Each module provides sixteen isolated analog inputs and two isolated analog outputs, and all inputs are differential, with 16-bit data conversion on the module itself – to minimize exposure to noise elsewhere in the system. The module can sample signal inputs at 333k samples per second and can update both signal outputs at 500k updates per second. A single DAP board can support up to eight MSXB 085 modules. The module is a good fit in applications that have a number of analog inputs and a smaller number of analog outputs. Up to eight Isolated Analog Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs and 16 analog outputs. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. MSXB 085 fits in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. MSXB 085 modules also fit directly into a DAPserver to form a networked, isolated instrument. Add MSXB 078 modules for isolated digital inputs and outputs, if your application requires these as well as the isolated analog inputs and outputs included with MSXB 085 modules. Add MSXB 076 modules if your application requires additional isolated analog outputs. Models MSXB 085-01-E3K: DB-37 panel MSXB 085-02-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB 085-02-E3X: Wago terminals, 4-slot blank termination panel MSXB 085-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB085
Description
The MSXB 085 Isolated Analog Signal Interface Module provides isolated analog inputs and isolated analog outputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. Each module provides sixteen isolated analog inputs and two isolated analog outputs, and all inputs are differential, with 16-bit data conversion on the module itself – to minimize exposure to noise elsewhere in the system. The module can sample signal inputs at 333k samples per second and can update both signal outputs at 500k updates per second. A single DAP board can support up to eight MSXB 085 modules. The module is a good fit in applications that have a number of analog inputs and a smaller number of analog outputs. Up to eight Isolated Analog Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs and 16 analog outputs. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. MSXB 085 fits in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. MSXB 085 modules also fit directly into a DAPserver to form a networked, isolated instrument. Add MSXB 078 modules for isolated digital inputs and outputs, if your application requires these as well as the isolated analog inputs and outputs included with MSXB 085 modules. Add MSXB 076 modules if your application requires additional isolated analog outputs. Models MSXB 085-01-E3K: DB-37 panel MSXB 085-02-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB 085-02-E3X: Wago terminals, 4-slot blank termination panel MSXB 085-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB085

Suppliers

Company
Product
Description
Supplier Links
Analog Input and Output Signal Interface Modules - MSXB 085 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Analog Input and Output Signal Interface Modules
MSXB 085
Analog Input and Output Signal Interface Modules MSXB 085
The MSXB 085 Isolated Analog Signal Interface Module provides isolated analog inputs and isolated analog outputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. Each module provides sixteen isolated analog inputs and two isolated analog outputs, and all inputs are differential, with 16-bit data conversion on the module itself – to minimize exposure to noise elsewhere in the system. The module can sample signal inputs at 333k samples per second and can update both signal outputs at 500k updates per second. A single DAP board can support up to eight MSXB 085 modules. The module is a good fit in applications that have a number of analog inputs and a smaller number of analog outputs. Up to eight Isolated Analog Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs and 16 analog outputs. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. MSXB 085 fits in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. MSXB 085 modules also fit directly into a DAPserver to form a networked, isolated instrument. Add MSXB 078 modules for isolated digital inputs and outputs, if your application requires these as well as the isolated analog inputs and outputs included with MSXB 085 modules. Add MSXB 076 modules if your application requires additional isolated analog outputs. Models MSXB 085-01-E3K: DB-37 panel MSXB 085-02-E3C-B: Wago terminals, 20 insulated BNC termination panel MSXB 085-02-E3X: Wago terminals, 4-slot blank termination panel MSXB 085-02-E3Y: Wago terminals, 1-slot blank termination panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB085

The MSXB 085 Isolated Analog Signal Interface Module provides isolated analog inputs and isolated analog outputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew.

Each module provides sixteen isolated analog inputs and two isolated analog outputs, and all inputs are differential, with 16-bit data conversion on the module itself – to minimize exposure to noise elsewhere in the system. The module can sample signal inputs at 333k samples per second and can update both signal outputs at 500k updates per second. A single DAP board can support up to eight MSXB 085 modules.

The module is a good fit in applications that have a number of analog inputs and a smaller number of analog outputs. Up to eight Isolated Analog Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs and 16 analog outputs.

If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance.

MSXB 085 fits in an Industrial Enclosure and uses a DB-37 connector or Wago terminals.

MSXB 085 modules also fit directly into a DAPserver to form a networked, isolated instrument. Add MSXB 078 modules for isolated digital inputs and outputs, if your application requires these as well as the isolated analog inputs and outputs included with MSXB 085 modules. Add MSXB 076 modules if your application requires additional isolated analog outputs.

Models

  • MSXB 085-01-E3K: DB-37 panel
  • MSXB 085-02-E3C-B: Wago terminals, 20 insulated BNC termination panel
  • MSXB 085-02-E3X: Wago terminals, 4-slot blank termination panel
  • MSXB 085-02-E3Y: Wago terminals, 1-slot blank termination panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-PC Isolation – MSXB085

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 085
Product Name Analog Input and Output Signal Interface Modules
Unlock Full Specs
to access all available technical data

Similar Products

Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2663038 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Current, Voltage, Relay
Agency Approval No
Inputs Thermocouple Input; RTD Input; Temperature, Voltage, Thermocouple, Resistance, RTD, Current
View Details
SCD1 Series Signal Conditioners - SCD1/G17 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details