Microstar Laboratories, Inc. Signal Conditioning Expansion Board MSXB 066

Description
The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 066 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V Each MSXB 066 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling. The MSXB 066 Signal Conditioning Expansion Board has 8 differential input channels and 16 differential outputs to a DAP board: 8 for signals and 8 to sense the excitation voltage. Channel Architecture allows up to 15 MSXB 066 boards to connect to a single DAP board for up to 120 channels of resistive sensor input. The MSXB 066 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Each MSXB 066 takes two slots in an enclosure. Industrial Enclosure Compatible Options MSXB066-01 (with high gain for strain gauges, load cells, etc.) MSXB066-02 (with low gain for RTDs, potentiometers, etc.)
Datasheet
Description
The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 066 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V Each MSXB 066 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling. The MSXB 066 Signal Conditioning Expansion Board has 8 differential input channels and 16 differential outputs to a DAP board: 8 for signals and 8 to sense the excitation voltage. Channel Architecture allows up to 15 MSXB 066 boards to connect to a single DAP board for up to 120 channels of resistive sensor input. The MSXB 066 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Each MSXB 066 takes two slots in an enclosure. Industrial Enclosure Compatible Options MSXB066-01 (with high gain for strain gauges, load cells, etc.) MSXB066-02 (with low gain for RTDs, potentiometers, etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning Expansion Board - MSXB 066 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Signal Conditioning Expansion Board
MSXB 066
Signal Conditioning Expansion Board MSXB 066
The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors. Each MSXB 066 has 8 differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.) jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V Each MSXB 066 supports 8 bridge sensors per board one 8-pin mini-DIN connector for each sensor force/sense feedback sense voltage measurement Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling. The MSXB 066 Signal Conditioning Expansion Board has 8 differential input channels and 16 differential outputs to a DAP board: 8 for signals and 8 to sense the excitation voltage. Channel Architecture allows up to 15 MSXB 066 boards to connect to a single DAP board for up to 120 channels of resistive sensor input. The MSXB 066 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Each MSXB 066 takes two slots in an enclosure. Industrial Enclosure Compatible Options MSXB066-01 (with high gain for strain gauges, load cells, etc.) MSXB066-02 (with low gain for RTDs, potentiometers, etc.)

The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six wires for each sensor, with or without voltage sense feedback. A small daughterboard supports user-supplied bridge completion resistors.

Each MSXB 066 has

  • 8 differential inputs
  • jumper-selectable simultaneous sampling
  • jumper-selectable gains of
    • 20, 40, 100, 200, 500, and 1000 (for strain gauges, load cells, etc.), or
    • 1, 2, 5, 10, 25, and 50 (for RTDs, potentiometers, etc.)
  • jumper-selectable differential voltage excitation of 1.024 V, 2.048 V, and 3.072 V

Each MSXB 066 supports

  • 8 bridge sensors per board
  • one 8-pin mini-DIN connector for each sensor
  • force/sense feedback
  • sense voltage measurement

Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. These boards eliminate the phase error introduced by sequential sampling.

The MSXB 066 Signal Conditioning Expansion Board has 8 differential input channels and 16 differential outputs to a DAP board: 8 for signals and 8 to sense the excitation voltage.

Channel Architecture allows up to 15 MSXB 066 boards to connect to a single DAP board for up to 120 channels of resistive sensor input.

The MSXB 066 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Each MSXB 066 takes two slots in an enclosure.

Industrial Enclosure Compatible Options

  • MSXB066-01 (with high gain for strain gauges, load cells, etc.)
  • MSXB066-02 (with low gain for RTDs, potentiometers, etc.)
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 066
Product Name Signal Conditioning Expansion Board
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 7967086 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to current
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex
View Details
SCD1 Series Signal Conditioners - SCD1/G01 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details