Microstar Laboratories, Inc. Signal Conditioning and Filtering Expansion Board MSXB 065

Description
The MSXB 065 Signal Conditioning Expansion Board provides filtered analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 1, 5, and 25 fourth-order anti-alias filters, cutoff frequencies from 100 Hz to 50 kHz Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. MSXB 064 and MSXB 065 usually are used for applications that require interchannel phase measurements such as applications that perform transfer function computations. These boards eliminate the phase error introduced by sequential sampling. Sampling introduces alias errors when the input signals contain energy at frequencies above half of the sampling rate. In addition to simultaneous sampling, the MSXB 065 board has fourth-order lowpass filters to eliminate the aliasing errors inherent in sampling under these conditions. The MSXB 065 Signal Conditioning Expansion Boards each have 8 differential input channels and 8 differential outputs to a DAP board. Each channel on MSXB 065 has a four-pole analog lowpass filter on a daughterboard; the daughterboard can be changed to adjust the cutoff frequency. The available cutoff frequencies are 100 Hz, 250 Hz, 500 Hz, 1 kHz, 2.5 kHz, 5 kHz, 10 kHz, 25 kHz, 50 kHz. Each Microstar Laboratories DAP board has an onboard processor with built-in filtering commands. By applying onboard digital filters to the output data from MSXB 065, it is possible to construct a wide range of filter responses, including very sharp lowpass filters. The MSXB 065 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Microstar Laboratories Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Industrial Enclosure Compatible Options MSXB065-01-xx-E2K: 8 differential analog inputs, DB37 panel See Also: MSXB 048 Filtered Analog Input Expansion and MSXB 061 Differential Analog Input Expansion Board
Datasheet
Description
The MSXB 065 Signal Conditioning Expansion Board provides filtered analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 1, 5, and 25 fourth-order anti-alias filters, cutoff frequencies from 100 Hz to 50 kHz Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. MSXB 064 and MSXB 065 usually are used for applications that require interchannel phase measurements such as applications that perform transfer function computations. These boards eliminate the phase error introduced by sequential sampling. Sampling introduces alias errors when the input signals contain energy at frequencies above half of the sampling rate. In addition to simultaneous sampling, the MSXB 065 board has fourth-order lowpass filters to eliminate the aliasing errors inherent in sampling under these conditions. The MSXB 065 Signal Conditioning Expansion Boards each have 8 differential input channels and 8 differential outputs to a DAP board. Each channel on MSXB 065 has a four-pole analog lowpass filter on a daughterboard; the daughterboard can be changed to adjust the cutoff frequency. The available cutoff frequencies are 100 Hz, 250 Hz, 500 Hz, 1 kHz, 2.5 kHz, 5 kHz, 10 kHz, 25 kHz, 50 kHz. Each Microstar Laboratories DAP board has an onboard processor with built-in filtering commands. By applying onboard digital filters to the output data from MSXB 065, it is possible to construct a wide range of filter responses, including very sharp lowpass filters. The MSXB 065 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Microstar Laboratories Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Industrial Enclosure Compatible Options MSXB065-01-xx-E2K: 8 differential analog inputs, DB37 panel See Also: MSXB 048 Filtered Analog Input Expansion and MSXB 061 Differential Analog Input Expansion Board
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning and Filtering Expansion Board - MSXB 065 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Signal Conditioning and Filtering Expansion Board
MSXB 065
Signal Conditioning and Filtering Expansion Board MSXB 065
The MSXB 065 Signal Conditioning Expansion Board provides filtered analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has differential inputs jumper-selectable simultaneous sampling jumper-selectable gains of 1, 5, and 25 fourth-order anti-alias filters, cutoff frequencies from 100 Hz to 50 kHz Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. MSXB 064 and MSXB 065 usually are used for applications that require interchannel phase measurements such as applications that perform transfer function computations. These boards eliminate the phase error introduced by sequential sampling. Sampling introduces alias errors when the input signals contain energy at frequencies above half of the sampling rate. In addition to simultaneous sampling, the MSXB 065 board has fourth-order lowpass filters to eliminate the aliasing errors inherent in sampling under these conditions. The MSXB 065 Signal Conditioning Expansion Boards each have 8 differential input channels and 8 differential outputs to a DAP board. Each channel on MSXB 065 has a four-pole analog lowpass filter on a daughterboard; the daughterboard can be changed to adjust the cutoff frequency. The available cutoff frequencies are 100 Hz, 250 Hz, 500 Hz, 1 kHz, 2.5 kHz, 5 kHz, 10 kHz, 25 kHz, 50 kHz. Each Microstar Laboratories DAP board has an onboard processor with built-in filtering commands. By applying onboard digital filters to the output data from MSXB 065, it is possible to construct a wide range of filter responses, including very sharp lowpass filters. The MSXB 065 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Microstar Laboratories Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes. Industrial Enclosure Compatible Options MSXB065-01-xx-E2K: 8 differential analog inputs, DB37 panel See Also: MSXB 048 Filtered Analog Input Expansion and MSXB 061 Differential Analog Input Expansion Board

The MSXB 065 Signal Conditioning Expansion Board provides filtered analog signal conditioning for voltage signals for Data Acquisition Processor systems. Each board has

  • differential inputs
  • jumper-selectable simultaneous sampling
  • jumper-selectable gains of 1, 5, and 25
  • fourth-order anti-alias filters, cutoff frequencies from 100 Hz to 50 kHz

Signal Conditioning Expansion Boards are used in multichannel spectral analysis and other applications that require simultaneous acquisition of several channels. MSXB 064 and MSXB 065 usually are used for applications that require interchannel phase measurements such as applications that perform transfer function computations. These boards eliminate the phase error introduced by sequential sampling.

Sampling introduces alias errors when the input signals contain energy at frequencies above half of the sampling rate. In addition to simultaneous sampling, the MSXB 065 board has fourth-order lowpass filters to eliminate the aliasing errors inherent in sampling under these conditions.

The MSXB 065 Signal Conditioning Expansion Boards each have 8 differential input channels and 8 differential outputs to a DAP board. Each channel on MSXB 065 has a four-pole analog lowpass filter on a daughterboard; the daughterboard can be changed to adjust the cutoff frequency. The available cutoff frequencies are 100 Hz, 250 Hz, 500 Hz, 1 kHz, 2.5 kHz, 5 kHz, 10 kHz, 25 kHz, 50 kHz.

Each Microstar Laboratories DAP board has an onboard processor with built-in filtering commands. By applying onboard digital filters to the output data from MSXB 065, it is possible to construct a wide range of filter responses, including very sharp lowpass filters.

The MSXB 065 provides signal conditioning expansion for Analog Backplane systems. The Signal Conditioning Expansion Board is compatible with Microstar Laboratories Industrial Enclosures and the MSXB 030-01 and MSXB 031-01 Analog Backplanes.

Industrial Enclosure Compatible Options

  • MSXB065-01-xx-E2K: 8 differential analog inputs, DB37 panel

See Also: MSXB 048 Filtered Analog Input Expansion and MSXB 061 Differential Analog Input Expansion Board

Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 065
Product Name Signal Conditioning and Filtering Expansion Board
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - SI8621AB-B-IS - 933729-SI8621AB-B-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details