Microstar Laboratories, Inc. Digital Expansion Boards MSXB 038

Description
The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs. Multiple Digital Expansion Boards can be connected to a single DAP board for a total of 128 digital input lines and 1024 digital output lines. Input expansion is at a maximum with eight MSXB 038 boards (128 points). Output can be expanded to 1024 points by connecting 64 MSXB 038 boards to a single DAP. There are several cabling options for the MSXB 038 Digital Expansion Boards. MSXB 038 may be connected to a DAP board using various 100-line cabling options or can be installed into a Industrial Enclosure. For the MSXB 038-11-E3P HD-62 connection an MSCBL 109-01K 62-line discrete wire cable kit is used. Bare Board Options MSXB038-07-C3Z: Wago terminals MSXB038-08-C3Z: screw terminals MSXB038-09-C3Z: Wago terminals, vertical I/O connector Single-Board Enclosure Options MSXB038-07-C3B: Wago terminals, enclosed, 100-line termination panel MSXB038-09-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-C3Y: Wago terminals, enclosed, blank termination panel, vertical I/O connector Industrial Enclosure Compatible Options MSXB038-07-E3B: Wago terminals, 100-line termination panel MSXB038-09-E3C-B: Wago terminals, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-E3X: Wago terminals, 4-slot blank termination panel, vertical I/O connector MSXB038-09-E3Y: Wago terminals, 1-slot blank termination panel, vertical I/O connector MSXB038-11-E3P: Wago terminals, HD-62 connector with LED termination panel
Datasheet
Description
The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs. Multiple Digital Expansion Boards can be connected to a single DAP board for a total of 128 digital input lines and 1024 digital output lines. Input expansion is at a maximum with eight MSXB 038 boards (128 points). Output can be expanded to 1024 points by connecting 64 MSXB 038 boards to a single DAP. There are several cabling options for the MSXB 038 Digital Expansion Boards. MSXB 038 may be connected to a DAP board using various 100-line cabling options or can be installed into a Industrial Enclosure. For the MSXB 038-11-E3P HD-62 connection an MSCBL 109-01K 62-line discrete wire cable kit is used. Bare Board Options MSXB038-07-C3Z: Wago terminals MSXB038-08-C3Z: screw terminals MSXB038-09-C3Z: Wago terminals, vertical I/O connector Single-Board Enclosure Options MSXB038-07-C3B: Wago terminals, enclosed, 100-line termination panel MSXB038-09-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-C3Y: Wago terminals, enclosed, blank termination panel, vertical I/O connector Industrial Enclosure Compatible Options MSXB038-07-E3B: Wago terminals, 100-line termination panel MSXB038-09-E3C-B: Wago terminals, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-E3X: Wago terminals, 4-slot blank termination panel, vertical I/O connector MSXB038-09-E3Y: Wago terminals, 1-slot blank termination panel, vertical I/O connector MSXB038-11-E3P: Wago terminals, HD-62 connector with LED termination panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Expansion Boards - MSXB 038 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Digital Expansion Boards
MSXB 038
Digital Expansion Boards MSXB 038
The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs. Multiple Digital Expansion Boards can be connected to a single DAP board for a total of 128 digital input lines and 1024 digital output lines. Input expansion is at a maximum with eight MSXB 038 boards (128 points). Output can be expanded to 1024 points by connecting 64 MSXB 038 boards to a single DAP. There are several cabling options for the MSXB 038 Digital Expansion Boards. MSXB 038 may be connected to a DAP board using various 100-line cabling options or can be installed into a Industrial Enclosure. For the MSXB 038-11-E3P HD-62 connection an MSCBL 109-01K 62-line discrete wire cable kit is used. Bare Board Options MSXB038-07-C3Z: Wago terminals MSXB038-08-C3Z: screw terminals MSXB038-09-C3Z: Wago terminals, vertical I/O connector Single-Board Enclosure Options MSXB038-07-C3B: Wago terminals, enclosed, 100-line termination panel MSXB038-09-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-C3Y: Wago terminals, enclosed, blank termination panel, vertical I/O connector Industrial Enclosure Compatible Options MSXB038-07-E3B: Wago terminals, 100-line termination panel MSXB038-09-E3C-B: Wago terminals, 20 insulated BNC termination panel, vertical I/O connector MSXB038-09-E3X: Wago terminals, 4-slot blank termination panel, vertical I/O connector MSXB038-09-E3Y: Wago terminals, 1-slot blank termination panel, vertical I/O connector MSXB038-11-E3P: Wago terminals, HD-62 connector with LED termination panel

The MSXB 038 Digital Expansion Board provides 16 digital inputs and 16 digital outputs.

Multiple Digital Expansion Boards can be connected to a single DAP board for a total of 128 digital input lines and 1024 digital output lines. Input expansion is at a maximum with eight MSXB 038 boards (128 points). Output can be expanded to 1024 points by connecting 64 MSXB 038 boards to a single DAP.

There are several cabling options for the MSXB 038 Digital Expansion Boards. MSXB 038 may be connected to a DAP board using various 100-line cabling options or can be installed into a Industrial Enclosure. For the MSXB 038-11-E3P HD-62 connection an MSCBL 109-01K 62-line discrete wire cable kit is used.

Bare Board Options

  • MSXB038-07-C3Z: Wago terminals
  • MSXB038-08-C3Z: screw terminals
  • MSXB038-09-C3Z: Wago terminals, vertical I/O connector

Single-Board Enclosure Options

  • MSXB038-07-C3B: Wago terminals, enclosed, 100-line termination panel
  • MSXB038-09-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel, vertical I/O connector
  • MSXB038-09-C3Y: Wago terminals, enclosed, blank termination panel, vertical I/O connector

Industrial Enclosure Compatible Options

  • MSXB038-07-E3B: Wago terminals, 100-line termination panel
  • MSXB038-09-E3C-B: Wago terminals, 20 insulated BNC termination panel, vertical I/O connector
  • MSXB038-09-E3X: Wago terminals, 4-slot blank termination panel, vertical I/O connector
  • MSXB038-09-E3Y: Wago terminals, 1-slot blank termination panel, vertical I/O connector
  • MSXB038-11-E3P: Wago terminals, HD-62 connector with LED termination panel
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Conditioners
Product Number MSXB 038
Product Name Digital Expansion Boards
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
SCD1 Series Signal Conditioners - SCD1/G13 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Temperature signal conditioner - 857-812 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Signal Conditioners and Isolators - DSCA38-16C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details