Microstar Laboratories, Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| The MSXB 027 Analog Isolation Board accommodates up to 8 isolation modules in any combination of input and output. Up to 64 5B Analog Isolation Boards can be connected to... | |
| The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each... |