Badger Meter Intelligent Frequency Converter

Description
The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider. Amplified Pulse Output. The converters measure and calculate the flow rate of a turbine flow meter and produce an analog output representative of that flow rate, in the form of a 4…20 mA or 0…5 VDC signal. Additional features include: Converts turbine pulse output into linearized analog output Choice of 4…20 mA or 0…5V DC output Accuracy of frequency measurement is ±0.1% Enables integration with data acquisition devices Two mounting styles available for ease of installation
Datasheet
Description
The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider. Amplified Pulse Output. The converters measure and calculate the flow rate of a turbine flow meter and produce an analog output representative of that flow rate, in the form of a 4…20 mA or 0…5 VDC signal. Additional features include: Converts turbine pulse output into linearized analog output Choice of 4…20 mA or 0…5V DC output Accuracy of frequency measurement is ±0.1% Enables integration with data acquisition devices Two mounting styles available for ease of installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Frequency Converter -  - Badger Meter
Milwaukee, WI, United States
Intelligent Frequency Converter
Intelligent Frequency Converter
The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider. Amplified Pulse Output. The converters measure and calculate the flow rate of a turbine flow meter and produce an analog output representative of that flow rate, in the form of a 4…20 mA or 0…5 VDC signal. Additional features include: Converts turbine pulse output into linearized analog output Choice of 4…20 mA or 0…5V DC output Accuracy of frequency measurement is ±0.1% Enables integration with data acquisition devices Two mounting styles available for ease of installation

The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter.

Adjustable Frequency Divider. Amplified Pulse Output.


The converters measure and calculate the flow rate of a turbine flow meter and produce an analog output representative of that flow rate, in the form of a 4…20 mA or 0…5 VDC signal. Additional features include:

  • Converts turbine pulse output into linearized analog output
  • Choice of 4…20 mA or 0…5V DC output
  • Accuracy of frequency measurement is ±0.1%
  • Enables integration with data acquisition devices
  • Two mounting styles available for ease of installation
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Signal Conditioners
Product Name Intelligent Frequency Converter
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details