Badger Meter Signal Conditioning Amplifiers

Description
Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module only with wire terminals, integral assembly and remote assembly. Accept Low Level Pickup Signals. Produce Amplified Pulse Output. Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer of protection from signal distortion in environments with higher levels of ambient electrical noise from various flow processes, such as, but not limited to: Motors/Pumps Fluorescent Lighting Wireless Devices
Datasheet
Description
Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module only with wire terminals, integral assembly and remote assembly. Accept Low Level Pickup Signals. Produce Amplified Pulse Output. Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer of protection from signal distortion in environments with higher levels of ambient electrical noise from various flow processes, such as, but not limited to: Motors/Pumps Fluorescent Lighting Wireless Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning Amplifiers -  - Badger Meter
Milwaukee, WI, United States
Signal Conditioning Amplifiers
Signal Conditioning Amplifiers
Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module only with wire terminals, integral assembly and remote assembly. Accept Low Level Pickup Signals. Produce Amplified Pulse Output. Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer of protection from signal distortion in environments with higher levels of ambient electrical noise from various flow processes, such as, but not limited to: Motors/Pumps Fluorescent Lighting Wireless Devices

Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module only with wire terminals, integral assembly and remote assembly.

Accept Low Level Pickup Signals. Produce Amplified Pulse Output.


Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer of protection from signal distortion in environments with higher levels of ambient electrical noise from various flow processes, such as, but not limited to:

  • Motors/Pumps
  • Fluorescent Lighting
  • Wireless Devices
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Signal Conditioners
Product Name Signal Conditioning Amplifiers
Operating Temperature -40 to 220 F (-40 to 104 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PE converter - PE-1000 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details