ASCO Analog Gauge GB005

Description
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.
Description
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

Suppliers

Company
Product
Description
Supplier Links
Analog Gauge - GB005 - ASCO
Florham Park, NJ, USA
Analog Gauge
GB005
Analog Gauge GB005
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

The

GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

Supplier's Site

Technical Specifications

  ASCO
Product Category Mechanical Pressure Gauges
Product Number GB005
Product Name Analog Gauge
Type Single Scale
Working Pressure Range 0.0 to 5 psi (0.0 to 3.52 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Tester, Manhole, Bladder Style, 30
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details