Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight design, vibration and impact resistant construction, and integral barbed fittings molded into each body ported 'RB' valve.
| ASCO | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | RB005 |
| Product Name | Analog Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 5 psi (0.0 to 3.52 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2 inch (50.8 mm) |