ASCO Analog Gauge GA030

Description
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.
Description
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

Suppliers

Company
Product
Description
Supplier Links
Analog Gauge - GA030 - ASCO
Florham Park, NJ, USA
Analog Gauge
GA030
Analog Gauge GA030
The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design offers great flexibility when mounting switches and sensors to the cylinders. One groove is a traditional round groove and the other is what we call the CombiGroove®. The CombiGroove® is a unique design that will accept round and angular switches/sensors.

Supplier's Site

Technical Specifications

  ASCO
Product Category Mechanical Pressure Gauges
Product Number GA030
Product Name Analog Gauge
Type Single Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details