ASCO Liquid-Filled Gauge 214-195

Description
Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life for your pneumatic gauge applications. Each glycerine filled model is designed to prevent harmful environments or severe vibration from causing premature gauge failure. Features Utilizes a Power Flex movement with polyester segment, contributing to longer gauge life. ABS (Acrylonitrile, Butadiene, Styrene) casing is ideal for rugged applications and harsh environmental conditions Full view polycarbonate window for better dial visibility.
Description
Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life for your pneumatic gauge applications. Each glycerine filled model is designed to prevent harmful environments or severe vibration from causing premature gauge failure. Features Utilizes a Power Flex movement with polyester segment, contributing to longer gauge life. ABS (Acrylonitrile, Butadiene, Styrene) casing is ideal for rugged applications and harsh environmental conditions Full view polycarbonate window for better dial visibility.

Suppliers

Company
Product
Description
Supplier Links
Liquid-Filled Gauge - 214-195 - ASCO
Florham Park, NJ, USA
Liquid-Filled Gauge
214-195
Liquid-Filled Gauge 214-195
Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life for your pneumatic gauge applications. Each glycerine filled model is designed to prevent harmful environments or severe vibration from causing premature gauge failure. Features Utilizes a Power Flex movement with polyester segment, contributing to longer gauge life. ABS (Acrylonitrile, Butadiene, Styrene) casing is ideal for rugged applications and harsh environmental conditions Full view polycarbonate window for better dial visibility.

Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component.

Numatics Liquid Filled pressure gauges provide maximum service life for your pneumatic gauge applications. Each glycerine filled model is designed to prevent harmful environments or severe vibration from causing premature gauge failure.
Features

  • Utilizes a Power Flex movement with polyester segment, contributing to longer gauge life.
  • ABS (Acrylonitrile, Butadiene, Styrene) casing is ideal for rugged applications and harsh environmental conditions
  • Full view polycarbonate window for better dial visibility.
Supplier's Site

Technical Specifications

  ASCO
Product Category Mechanical Pressure Gauges
Product Number 214-195
Product Name Liquid-Filled Gauge
Type Single Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details