Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2857 2858 2859 2860 2861 2862 2863 2864 2865 2866 2867 2868 2869 2870 2880 2890 2900 2906
Product Name Notes
38999 Series III
62GB CONNECTORS
CONNECTOR
MIL-26482 MS/PT/CMB
MIL-5015 97 THREADED
MIL-5015 MS/AC THREADED
MIL-DTL-26482
NUT PANEL
PLUG
RECEPT
SHL PLUG ASSY
TV 11C 2#20 9#10 PIN J/N RECP
TV 30C MIXED SKT J/N RECP
TV 39C 39#16 SKT J/N RECP
TV 42C 36#22D 6#8(TWINAX) SKT
TV 43C 23#20 20#16 SKT J/N REC
TV 46C MIXED PIN J/N RECP
TV 55C 55#20 PIN J/N RECP
TV 55C 55#20 SKT J/N RECP
TV 6C 6#8(TWINAX) PIN RECP
TV 6C 6#8(TWINAX) SKT RECP
TV 8C 8#8(TWIN) PIN J/N RECP
TV 8C 8#8(TWIN) SKT J/N RECP
TV 99C MIXED(TWIN) SKT J/N REC

<< Prev Next >>