Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2790 2800 2810 2820 2830 2840 2844 2845 2846 2847 2848 2849 2850 2851 2852 2853 2854 2855 2856 2860 2870 2880 2890 2900 2906
Product Name Notes
62GB CONNECTORS
CONNECTOR
MIL-STD-1553B Terminator, 1000 ohms 2W 1
MIL-STD-1553B Terminator, 2000 ohms 2W 1
MIL-STD-1553B Terminator, 3000 ohms 2W 1
MIL-STD-1553B Terminator, 78 ohms 2W 1%,

<< Prev Next >>