Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS07RF-9-94PC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS07RF-9-94PC
MIL Spec Connector - MIL-DTL-38999 III TVS07RF-9-94PC
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 9, 2 Position, Panel; Product Range Amphenol Industrial - 97J3254 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 9, 2 Position, Panel; Product Range Amphenol Industrial
97J3254
Jam Nut Connector, Receptacle, Size 9, 2 Position, Panel; Product Range Amphenol Industrial 97J3254
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 2 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 2 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVS07RF-9-94PC 97J3254
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector, Receptacle, Size 9, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details