Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS07RF-25-37S

Description
TV 37C 37#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 37C 37#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-25-37S - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#16 SKT WALL RECP

TV 37C 37#16 SKT WALL RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS07RF-25-37S
MIL Spec Connector - MIL-DTL-38999 III TVS07RF-25-37S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS07RF-25-37S
MIL Spec Connector - MIL-DTL-38999 III TVS07RF-25-37S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 39C 39#16 SKT J/N RECP

TV 39C 39#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial - 97J3240 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
97J3240
Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial 97J3240
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-25-37S TVS07RF-25-37S TVS07RF-25-37S 97J3240
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details