Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS07RF-25-46P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS07RF-25-46P
MIL Spec Connector - MIL-DTL-38999 III TVS07RF-25-46P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 46C MIXED PIN J/N RECP

TV 46C MIXED PIN J/N RECP

Buy Now
 - Amphenol TVS07RF-25-46P - PEI-Genesis
Philadelphia, PA, United States
TV 46C 46MIX PIN WALL RECP

TV 46C 46MIX PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Product Range Amphenol Industrial - 97J3247 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Product Range Amphenol Industrial
97J3247
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Product Range Amphenol Industrial 97J3247
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-25-46P TVS07RF-25-46P Amphenol TVS07RF-25-46P 97J3247
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details