Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
2000
2400
2450
2500
2550
2600
2650
2680
2690
2700
2710
2720
2730
2731
2732
2733
2734
2735
2736
2737
2738
2739
2740
2741
2742
2743
2750
2760
2770
2780
2790
2800
2850
2900
2906
| Product Name | Notes |
|---|---|
| 91-552049 | |
| CONN | |
| CONNECTOR | |
| Front, box mount rec. (long grommet) | |
| LJT 15C 14#20 1#16 SKT RECP | |
| LJT 18C 18#20 SKT RECP | |
| LJT 19C 19#20 SKT RECP | |
| LJT 23C 21#20 2#16 SKT RECP | |
| LJT 26C 26#20 PIN RECP | |
| LJT 26C 26#20 SKT RECP | |
| LJT 37C 37#22D PIN RECP | |
| LJT 37C 37#22D SKT RECP | |
| LJT 55C 55#22D SKT RECP | |
| LJT 6C 6#12 PIN RECP | |
| LJT 6C 6#12 SKT RECP | |
| LJT 8C 8#16 SKT RECP | |
| RECEPT | |
| RECEPY |
| << Prev | Next >> |