Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
2000
2400
2450
2500
2550
2600
2650
2680
2690
2700
2710
2720
2730
2735
2736
2737
2738
2739
2740
2741
2742
2743
2744
2745
2746
2747
2750
2760
2770
2780
2790
2800
2850
2900
2906
| Product Name | Notes |
|---|---|
| C/C CAD OD GLAND SZ 16 | |
| C/C CAD OD GLAND SZ 24/28 | |
| CONNECTOR | |
| ER 10C 10#16 PIN RECP WALL | |
| ER 10C 10#16 PIN RECP | |
| ER 2C 2#12 PIN RECP | |
| ER 2C 2#16 PIN RECP WALL | |
| ER 2C 2#16S PIN RECP WALL | |
| ER 3C 3#16S SKT RECP | |
| ER 5C 5#12 SKT RECP | |
| ER 5C 5#16S SKT RECP | |
| ER 6C 6#16 PIN RECP | |
| ER 7C 7#16S PIN RECP | |
| ER 7C 7#16S SKT RECP | |
| ER 9C 6#16 3#12 SKT RECP | |
| MIL-5015 MS/AC THREADED | |
| Rear Wall Mount Receptacle |
| << Prev | Next >> |