Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27656E21B35SA

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27656E21B35SA
MIL Spec Connector - MIL-DTL-38999 I MS27656E21B35SA
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial - 81K3449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
81K3449
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial 81K3449
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27656E21B35SA 81K3449
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details