Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27656E17B99SA

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27656E17B99SA
MIL Spec Connector - MIL-DTL-38999 I MS27656E17B99SA
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Industrial - 31K3890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Industrial
31K3890
Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Industrial 31K3890
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27656E17B99SA 31K3890
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle, Size 17, 23 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details