Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27656E25B35P

Description
LJT 128C 128#22D PIN RECP
Request a Quote
Description
LJT 128C 128#22D PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall, part number 02M3857, is designed to meet the military specification MIL-DTL-38999 Series I. This receptacle features a wall mount design and accommodates 128 crimp pin contacts. It is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. The connector's lightweight and space-saving design, along with its robust construction, ensures durability and performance in demanding conditions. Additionally, it is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall, part number 02M3857, is designed to meet the military specification MIL-DTL-38999 Series I. This receptacle features a wall mount design and accommodates 128 crimp pin contacts. It is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. The connector's lightweight and space-saving design, along with its robust construction, ensures durability and performance in demanding conditions. Additionally, it is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656E25B35P - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN RECP

LJT 128C 128#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27656E25B35P
MIL Spec Connector - MIL-DTL-38999 I MS27656E25B35P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial - 02M3857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
02M3857
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial 02M3857
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656E25B35P MS27656E25B35P 02M3857
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products