Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1800 1850 1900 1950 2000 2050 2070 2080 2090 2100 2110 2120 2128 2129 2130 2131 2132 2133 2134 2135 2136 2137 2138 2139 2140 2150 2160 2170 2180 2190 2200 2250 2300 2350 2400 2450 2500 2906
Product Name Notes
38999 Series III
CONNECTING DEVICES - 38999 CONNECTORS
CONNECTOR
DSUB 15F SOD GF ZINC
DSUB 25F CRIMP GF ZINC
DSUB 25F CRIMP LC ZINC
DSUB 25M CRIMP G50 ZINC
DSUB 25M CRIMP LC ZINC
DSUB 37F CRIMP GF ZINC
DSUB 37F CRIMP LC ZINC
DSUB 50F CRIMP GF ZINC
DSUB 50F CRIMP LC ZINC
DSUB 9F CRIMP G50 TIN
DSUB 9F CRIMP GF TIN
DSUB 9F CRIMP LC TIN
DSUB 9F CRIMP LC ZINC
DSUB 9F SOD GF TIN
DSUB 9M CRIMP G50 ZINC
DSUB 9M CRIMP LC ZINC
DSUB 9M PCB RA G50 ZINC
DSUB DB DEEP STR B/S ROHS
DSUB DE B/S STR METAL ROHS
JAM NUT RECEPT ASSY.DTS HC.Z/N.
MICRO 9C CBR PLUG JACKP
MIL-5015 DS/MS
Military Rectangular PCB Connector
PLUG ASSY 2 X #4. 4 X #20
PLUG ASSY ALI BRONZE HIGH POWER
PLUG ASSY. 2 x #4. 3 x #20. NICKEL
PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS.
PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS
PLUG ASSY. 2 x #4. 3 x #20. SPLIT FINGER
PLUG ASSY. 2 x #4. 3 x #20.
PLUG ASSY. 2 X #4.4 X #20. SPLIT FINGER
PLUG ASSY. 2 X #4.4 X #20.
PLUG ASSY. 4 x #4. 4 x #20. NO CONTACTS.
PLUG ASSY.HIGH PWR. Z/N PLATE.16MM PINS.
PLUG ASSY.HIGH PWR. Z/N PLATE.25MM PINS.
PLUG ASSY.HIGH PWR. Z/N PLATE.25MM SKTS.
PLUG ASSY.SPLIT FINGER SIZE 4 SKTS. 6.8
PLUG ASSY
RECEPT. SQ FLANGE 2 x #4. 3 x #20.
RECEPT. SQ FLANGE. 2 x #4. 3 x #20.
RECEPT. SQ FLANGE. 4 x #4. 4 x #20. 4AWG
RECEPT.JAM NUT. 2 x #4. 3 x #20. SPLIT F
RECEPT.JAM NUT. 2 x #4. 3 x #20.
RECEPT.JAM NUT. 4 X #4. 4 X #20. SPLIT F
RECEPT.JAM NUT. 4 X #4. 4 X #20.
RECEPT.SQ FLANGE. 2 x #4. 3 x #20. NICKE
RECEPT.SQ FLANGE. 2 x #4. 3 x #20. NO CO
RECEPT.SQ FLANGE. 2 x #4. 3 x #20.
RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 25MM
RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 4AWG
RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 6.80
RECEPT.SQ FLANGE. 4 x #4. 4 x #20. NO CO
RECEPT.SQ FLANGE. 4 x #4. 4 x #20.
RECEPT.SQ FLANGE. HIGH PWR.Z/N. 16MM PIN
RECEPT.SQ FLANGE. HIGH PWR.Z/N. 25MM PIN
RECP ASSY

<< Prev Next >>