Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1920
1930
1940
1950
1960
1970
1976
1977
1978
1979
1980
1981
1982
1983
1984
1985
1986
1987
1988
1990
2000
2010
2020
2030
2040
2050
2100
2150
2200
2250
2300
2500
2906
| Product Name | Notes |
|---|---|
| AE3 143C 48#20 8#16 SKT PLUG | |
| AE3 43C 23#20 20#16 PIN PLUG | |
| AE3 46C MIXED SKT PLUG | |
| AE3 8C 8#8(TWIN) PIN PLUG | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| D38999/26WJ61SC | |
| Self Locking RFI Plug, Class W | |
| Self-Locking, RFI Grounding Plug | |
| TV 46C MIXED PIN PLUG | |
| TV 61C 61#20 PIN PLUG CAD | |
| TV 8C 8#8(TWIN) PIN PLUG | |
| TV 8C 8#8(TWIN) SKT PLUG |
| << Prev | Next >> |