Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1810 1820 1830 1840 1850 1860 1863 1864 1865 1866 1867 1868 1869 1870 1871 1872 1873 1874 1875 1880 1890 1900 1910 1920 1930 1950 2000 2050 2100 2150 2200 2500 2906
Product Name Notes
AE3 23C 21#20 2#16 PIN J/N
AE3 28C 26#20 2#16 PIN J/N
AE3 28C 26#20 2#16 SKT J/N
AE3 32C 32#20 PIN J/N RECP
AE3 32C 32#20 SKT J/N RECP
CONNECTING DEVICES - 38999 CONNECTORS
CONNECTOR
D38999 SERIES III CONNECTOR
Jam Nut Receptacle, Class F
Jam Nut Receptacle
TV 18C MIXED TWIN PIN J/N RECP
TV 18C MIXED TWIN SKT J/N RECP
TV 28C 26#20 2#16 PIN J/N RECP
TV 28C 26#20 2#16 SKT J/N RECP
TV 8C 8#16 PIN J/N RECP
TV 8C 8#16 SKT J/N RECP

<< Prev Next >>