Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FF28PN

Description
AE3 28C 26#20 2#16 PIN J/N
Request a Quote Datasheet
Description
AE3 28C 26#20 2#16 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 28C 26#20 2#16 PIN J/N

AE3 28C 26#20 2#16 PIN J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FF28PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FF28PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FF28PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FF28PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FF28PN
AE3 28C 26#20 2#16 PIN J/N

AE3 28C 26#20 2#16 PIN J/N

Buy Now
Circular Conn, Rcpt, 19-28, Jam Nut; Military Specification Aero Electric - 98Y4786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-28, Jam Nut; Military Specification Aero Electric
98Y4786
Circular Conn, Rcpt, 19-28, Jam Nut; Military Specification Aero Electric 98Y4786
CIRCULAR CONN, RCPT, 19-28, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-28, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FF28PN D38999/24FF28PN D38999/24FF28PN 98Y4786
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 19-28, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29051-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details