The PA58 actuator is a pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve solutions from larger process valves to high pressure applications. The actuator is field reversible (without additional parts) allowing flexibility within the field. This actuator is available air-to-open or air-to-close. The yoke and the actuator housings are made of carbon steel and coated with epoxy for corrosion resistance.
| Badger Meter | |
|---|---|
| Product Category | Electrohydraulic Valve Actuators and Hydraulic Valve Actuators |
| Product Name | Actuator, Pneumatic (Type PA58) |
| Pressure Control Signal Input | 0.0 to 65 psi (0.0 to 45.75 m H2O) |