The SEVA 200 Electric Actuator from Badger Meter is designed for use with 1/4 to 2-inch control valves and is built to operate in extreme conditions, featuring military-grade components. It is microprocessor-contr
The SEVA is our next generation Smart Electric Valve Actuator that provides our customers with an electric actuator with best-in-class features. The SEVA 200 is designed for extreme conditions with military grade components while providing the accuracy and repeatability the market demands. The SEVA 100 is for 1/4...2 in. Control Valves.
| Badger Meter | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Name | Actuator, Electric (SEVA 200) |
| Stem Diameter | 0.2500 to 2 inch (6.35 to 50.8 mm) |