Measurement Computing 16-Bit Analog Voltage Output USB Device USB-3101

Description
USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet
Description
USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Voltage Output USB Device - USB-3101 - Measurement Computing
Norton, MA, United States
16-Bit Analog Voltage Output USB Device
USB-3101
16-Bit Analog Voltage Output USB Device USB-3101
USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter.

KEY HIGHLIGHTS

The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-3101
Product Name 16-Bit Analog Voltage Output USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase 200V Analog Voltage Unit - SGDV-1R6A01A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details