Measurement Computing 4-Channel Analog Output Module CB-7024

Description
4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Description
4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Suppliers

Company
Product
Description
Supplier Links
4-Channel Analog Output Module - CB-7024 - Measurement Computing
Norton, MA, United States
4-Channel Analog Output Module
CB-7024
4-Channel Analog Output Module CB-7024
4-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

4-channel analog voltage or current output module.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7024
Product Name 4-Channel Analog Output Module
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

1MS/s, 16-bit, 32-ch Analog Input PCIE Card - PCIE-1805-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details