Measurement Computing 16-Bit High-Drive Analog Output USB Device USB-3112

Description
USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet
Description
USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit High-Drive Analog Output USB Device - USB-3112 - Measurement Computing
Norton, MA, United States
16-Bit High-Drive Analog Output USB Device
USB-3112
16-Bit High-Drive Analog Output USB Device USB-3112
USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter.

KEY HIGHLIGHTS

The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-3112
Product Name 16-Bit High-Drive Analog Output USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73311LARS-REEL - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 16 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details