Measurement Computing 16-Bit Analog Voltage/Current Output USB Device USB-3104

Description
USB-based 8-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet
Description
USB-based 8-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Voltage/Current Output USB Device - USB-3104 - Measurement Computing
Norton, MA, United States
16-Bit Analog Voltage/Current Output USB Device
USB-3104
16-Bit Analog Voltage/Current Output USB Device USB-3104
USB-based 8-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

USB-based 8-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter.

KEY HIGHLIGHTS

The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-3104
Product Name 16-Bit Analog Voltage/Current Output USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - JAMSC-B2602A - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details