Measurement Computing 16-Bit Voltage/Current Output USB Device USB-3106

Description
USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet
Description
USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Voltage/Current Output USB Device - USB-3106 - Measurement Computing
Norton, MA, United States
16-Bit Voltage/Current Output USB Device
USB-3106
16-Bit Voltage/Current Output USB Device USB-3106
USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

USB-based 16-channel, 16-bit voltage/current output device, 8 digital I/O, with one counter.

KEY HIGHLIGHTS

The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-3106
Product Name 16-Bit Voltage/Current Output USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1CD45 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Isolated Analog Voltage Input Module; ±100mV - MAQ20-ISOMV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details